Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers JPF-21E-Series

Description
Package Type | Flatpack Sub Type | QPSK Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack Sub Type | QPSK Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JPF-21E series consists of quadrature modulators designed for operation up to 1 GHz, featuring high data bandwidth and differential ECL/TTL compatible drive inputs, housed in a hi-rel package.

Datasheet Summary
Powered by GS/AI

The JPF-21E series consists of quadrature modulators designed for operation up to 1 GHz, featuring high data bandwidth and differential ECL/TTL compatible drive inputs, housed in a hi-rel package.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - JPF-21E-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
JPF-21E-Series
IQ Modulators, Demodulators, and Complex Mixers JPF-21E-Series
Package Type | Flatpack Sub Type | QPSK Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Sub Type | QPSK Modulator
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90° ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number JPF-21E-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPM-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 2 to 500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-25F-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 20 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-3L-1000 - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 750 to 1250 MHz
View Details
Bi-Phase Modulators - BPF -2A-1.7 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1.6 to 1.8 MHz
View Details