Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-40004

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 160 Frequency Max (MHz) | 320 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 160 Frequency Max (MHz) | 320 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J4-40004 is a quadrature hybrid designed for operation between 160 and 320 MHz with a 50-ohm impedance. It features a maximum insertion loss of 0.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.3:1, phase balance within ±4°, and amplitude balance within ±0.75 dB. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The mechanical outline and mounting style are not specified in the provided documentation.

Datasheet Summary
Powered by GS/AI

The J4-40004 is a quadrature hybrid designed for operation between 160 and 320 MHz with a 50-ohm impedance. It features a maximum insertion loss of 0.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.3:1, phase balance within ±4°, and amplitude balance within ±0.75 dB. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The mechanical outline and mounting style are not specified in the provided documentation.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-40004 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-40004
Power Dividers, Combiners, Hybrids J4-40004
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 160 Frequency Max (MHz) | 320 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 160
  • Frequency Max (MHz) | 320
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-40004
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHK-2-25.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 25840.00 to 25960.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2Z-3.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-62002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 2000.00 MHz
Insertion Loss 1.50 dB
View Details