Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-20001

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 20 Frequency Max (MHz) | 40 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 20 Frequency Max (MHz) | 40 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J4-20001 is a quadrature hybrid designed for 20 to 40 MHz operation with 50 ohm impedance. It provides a minimum isolation of 25 dB, a maximum insertion loss of 0.5 dB, a maximum VSWR of 1.2:1, phase balance of ±3°, and amplitude balance of ±0.75 dB. It handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The device is connectorized and maintains a 90° quadrature split.

Datasheet Summary
Powered by GS/AI

The J4-20001 is a quadrature hybrid designed for 20 to 40 MHz operation with 50 ohm impedance. It provides a minimum isolation of 25 dB, a maximum insertion loss of 0.5 dB, a maximum VSWR of 1.2:1, phase balance of ±3°, and amplitude balance of ±0.75 dB. It handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The device is connectorized and maintains a 90° quadrature split.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-20001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-20001
Power Dividers, Combiners, Hybrids J4-20001
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 20 Frequency Max (MHz) | 40 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 40
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-20001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 40.00 MHz
Insertion Loss 0.50 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - FH-30004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-22A-122 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 117.00 to 127.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-3-.060G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 900.00 MHz
Insertion Loss 0.70 dB
View Details