Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQF-9L-500 SQ

Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±7° Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±7° Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQF-9L-500 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQF-9L-500 SQ
IQ Modulators, Demodulators, and Complex Mixers IQF-9L-500 SQ
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±7° Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 30
  • Frequency Max (MHz) | 1,000
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90° ±7°
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQF-9L-500 SQ
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPM-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 2 to 500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IDP-2S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 20 to 500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-497 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 397 to 597 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQM-2D-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Connectorized; Connectorized
Carrier Frequency 2500 to 6500 MHz
View Details