Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQF-20F-Series

Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 3,000 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 3,000 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQF-20F-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQF-20F-Series
IQ Modulators, Demodulators, and Complex Mixers IQF-20F-Series
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 3,000 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 1,200
  • Frequency Max (MHz) | 3,000
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90° ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQF-20F-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - JPP-21R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20L-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 3000 to 6000 MHz
View Details
Bi-Phase Modulators - BPLM-2-8185 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 7885 to 8485 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-3L-1000 - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 750 to 1250 MHz
View Details