Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJM-4R-9.5G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 18,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.9 Amplitude Balance (dB) Max | 1.2 Phase Balance (Deg) Max | 180±14 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 18,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.9 Amplitude Balance (dB) Max | 1.2 Phase Balance (Deg) Max | 180±14 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJM-4R-9.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJM-4R-9.5G
Power Dividers, Combiners, Hybrids HJM-4R-9.5G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 18,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.9 Amplitude Balance (dB) Max | 1.2 Phase Balance (Deg) Max | 180±14 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2.9
  • Amplitude Balance (dB) Max | 1.2
  • Phase Balance (Deg) Max | 180±14
  • Isolation (dB) Min | 15
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJM-4R-9.5G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.90 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-11.15G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12300.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.071GB - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 54.00 to 88.00 MHz
Insertion Loss 0.45 dB
View Details
Power Dividers, Combiners, Hybrids - QHK-2-20.7G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20200.00 to 21200.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20-240 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 235.00 to 245.00 MHz
Insertion Loss 1.00 dB
View Details