Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJM-4R-16G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 1.4 Phase Balance (Deg) Max | 180±12 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 1.4 Phase Balance (Deg) Max | 180±12 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJM-4R-G series consists of 0°/180° power dividers/combiners with a frequency range of 1 to 26.5 GHz, ultra-wideband operation, high isolation, low insertion loss, stripline circuits, and SMA connectors. The package type is connectorized. No physical dimensions or specific ratings beyond frequency and interface are provided.

Datasheet Summary
Powered by GS/AI

The HJM-4R-G series consists of 0°/180° power dividers/combiners with a frequency range of 1 to 26.5 GHz, ultra-wideband operation, high isolation, low insertion loss, stripline circuits, and SMA connectors. The package type is connectorized. No physical dimensions or specific ratings beyond frequency and interface are provided.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJM-4R-16G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJM-4R-16G
Power Dividers, Combiners, Hybrids HJM-4R-16G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 1.4 Phase Balance (Deg) Max | 180±12 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 26,500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.4
  • Amplitude Balance (dB) Max | 1.4
  • Phase Balance (Deg) Max | 180±12
  • Isolation (dB) Min | 14
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJM-4R-16G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 1.40 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDN-20-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHK-2-20.7G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20200.00 to 21200.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-14.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 14000.00 to 14500.00 MHz
Insertion Loss 0.90 dB
View Details