Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJM-4R-10G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 1.2 Phase Balance (Deg) Max | 180±12 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 1.2 Phase Balance (Deg) Max | 180±12 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJM-4R-G series consists of 0°/180° power dividers/combiners designed for ultra-wideband operation from 1 to 26.5 GHz, featuring stripline circuits and SMA connectors with high isolation and low insertion loss.

Datasheet Summary
Powered by GS/AI

The HJM-4R-G series consists of 0°/180° power dividers/combiners designed for ultra-wideband operation from 1 to 26.5 GHz, featuring stripline circuits and SMA connectors with high isolation and low insertion loss.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJM-4R-10G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJM-4R-10G
Power Dividers, Combiners, Hybrids HJM-4R-10G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 1.2 Phase Balance (Deg) Max | 180±12 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | 1.2
  • Phase Balance (Deg) Max | 180±12
  • Isolation (dB) Min | 15
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJM-4R-10G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J3-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-46002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-1.50GK - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-45R-29G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details