Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-56001

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.75 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.75 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-56001 is a 6-way 0° power divider designed for use in the 20 to 1000 MHz frequency range with a 50-ohm impedance. It features a maximum insertion loss of 1.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.5:1, phase balance of ±3°, and amplitude balance of ±0.3 dB. The device handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. It is connectorized and designed for microwave signal distribution applications.

Datasheet Summary
Powered by GS/AI

The HJ-56001 is a 6-way 0° power divider designed for use in the 20 to 1000 MHz frequency range with a 50-ohm impedance. It features a maximum insertion loss of 1.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.5:1, phase balance of ±3°, and amplitude balance of ±0.3 dB. The device handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. It is connectorized and designed for microwave signal distribution applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-56001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-56001
Power Dividers, Combiners, Hybrids HJ-56001
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.75 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.75
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-56001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDK-25R-25G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-30A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 2000.00 MHz
Insertion Loss 2.20 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details