Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-53001

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-53001 is a 3-way 0° power divider designed for signal distribution between 20 and 1000 MHz with 50 ohm impedance. It features a maximum insertion loss of 1.25 dB, minimum isolation of 25 dB, maximum VSWR of 1.4:1, amplitude balance within ±0.3 dB, and phase balance within ±4°. It handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The device is connectorized and designed for microwave applications.

Datasheet Summary
Powered by GS/AI

The HJ-53001 is a 3-way 0° power divider designed for signal distribution between 20 and 1000 MHz with 50 ohm impedance. It features a maximum insertion loss of 1.25 dB, minimum isolation of 25 dB, maximum VSWR of 1.4:1, amplitude balance within ±0.3 dB, and phase balance within ±4°. It handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The device is connectorized and designed for microwave applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-53001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-53001
Power Dividers, Combiners, Hybrids HJ-53001
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.25
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | ±4
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-53001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.25 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-20010 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 14.00 to 28.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02A-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details