Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-44002

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-44002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-44002
Power Dividers, Combiners, Hybrids HJ-44002
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-44002
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.00 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - NJ-20003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - P-149 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 5.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-116-13.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13250.00 to 13750.00 MHz
Insertion Loss 3.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.05 to 100.00 MHz
Insertion Loss 0.70 dB
View Details