Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-42001

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.65 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.65 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-42001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-42001
Power Dividers, Combiners, Hybrids HJ-42001
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.65 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.65
  • Amplitude Balance (dB) Max | ±0.1
  • Phase Balance (Deg) Max | ±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-42001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-412-9.55G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9300.00 to 9800.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-2.1G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2000.00 to 2300.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.495GF - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 250.00 to 500.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21M-4G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3000.00 to 5000.00 MHz
Insertion Loss 0.35 dB
View Details