Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-0.375K

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 250 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 180±1 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 250 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 180±1 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-0.375K - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-0.375K
Power Dividers, Combiners, Hybrids HJ-0.375K
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 250 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 180±1 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 250
  • Frequency Max (MHz) | 500
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 180±1
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-0.375K
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 250.00 to 500.00 MHz
Insertion Loss 0.30 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-116-13.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13250.00 to 13750.00 MHz
Insertion Loss 3.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2A-100 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 95.00 to 105.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-3G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 300.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details