Merrimac Industries, Inc. Filter Line FBGI-3.84G

Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet
Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Line - FBGI-3.84G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Filter Line
FBGI-3.84G
Filter Line FBGI-3.84G
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs.
Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Band Pass Filters
Product Number FBGI-3.84G
Product Name Filter Line
Fc 3840 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2648151 - 5o.com
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 10000 to 18000 MHz
Insertion Loss 1.5 dB
View Details
2350 MHz RF BAW Filter - Band 40 - QPQ1287 - Qorvo
Specs
Filter Design LowDrift™ BAW
Fc 2300 to 2400 MHz
Bandwidth 100000 kHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -30 to 80 C (-22 to 176 F)
Fc 5925 MHz
Bandwidth 1200 kHz
View Details
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details