Merrimac Industries, Inc. Filter Line FBGC-3-1.575G

Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet
Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Line - FBGC-3-1.575G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Filter Line
FBGC-3-1.575G
Filter Line FBGC-3-1.575G
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs.
Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Band Pass Filters
Product Number FBGC-3-1.575G
Product Name Filter Line
Fc 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 980 - 1200 MHz, 50Ω - CBP2-1090C+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1090 dB
Package Type Surface Mount
View Details
2 suppliers
RF Band Pass Filter - UIYBPF6232A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 7000 MHz
Bandwidth 2.00E6 to 4.00E6 kHz
View Details
6 GHz Wi-Fi U-NII 5 bandBoost™ Filter - QPQ5605 - Qorvo
Specs
Filter Design BAW
Fc 5945 to 6425 MHz
Bandwidth 480000 kHz
View Details
2200-2290MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2245/90)-675S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details