Dynalco DPM-105 Panel Meter DPM-105

Description
METER: universal digital panel meter, ABS & CSA approval Accepts a 0-1 mA signal proportional to pressure, temperature, or any other variable. 3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor and outdoor applications. Field-adjustable. DC-powered (8-40 Vdc). For low temperature operation, an optional LCD heater strip is available at additional cost.
Datasheet
Description
METER: universal digital panel meter, ABS & CSA approval Accepts a 0-1 mA signal proportional to pressure, temperature, or any other variable. 3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor and outdoor applications. Field-adjustable. DC-powered (8-40 Vdc). For low temperature operation, an optional LCD heater strip is available at additional cost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPM-105 Panel Meter - DPM-105 - Dynalco
Los Angeles, CA, USA
DPM-105 Panel Meter
DPM-105
DPM-105 Panel Meter DPM-105
METER: universal digital panel meter, ABS & CSA approval Accepts a 0-1 mA signal proportional to pressure, temperature, or any other variable. 3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor and outdoor applications. Field-adjustable. DC-powered (8-40 Vdc). For low temperature operation, an optional LCD heater strip is available at additional cost.

METER: universal digital panel meter, ABS & CSA approval

Accepts a 0-1 mA signal proportional to pressure, temperature, or any other variable.

3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor and outdoor applications.

Field-adjustable. DC-powered (8-40 Vdc).

For low temperature operation, an optional LCD heater strip is available at additional cost.

Supplier's Site Datasheet

Technical Specifications

  Dynalco
Product Category Digital Panel Meters
Product Number DPM-105
Product Name DPM-105 Panel Meter
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

3-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629979 - RS Components, Ltd.
Specs
Number Digits 3.5
Width 45 mm (1.77 inch)
Height 22 mm (0.8661 inch)
View Details