Crane Aerospace & Electronics Mixers DMS-2-50

Description
Package Type | PC Mount Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.02 RF LO Frequency Max (MHz) | 100 IF Bandwidth (MHz) | 100
Request a Quote Datasheet
Description
Package Type | PC Mount Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.02 RF LO Frequency Max (MHz) | 100 IF Bandwidth (MHz) | 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMS-2-50 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Mixers
DMS-2-50
Mixers DMS-2-50
Package Type | PC Mount Conversion Loss (dB) Max | 7.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.02 RF LO Frequency Max (MHz) | 100 IF Bandwidth (MHz) | 100
  • Package Type | PC Mount
  • Conversion Loss (dB) Max | 7.5
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 0.02
  • RF LO Frequency Max (MHz) | 100
  • IF Bandwidth (MHz) | 100
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMS-2-50
Product Name Mixers
Package Type PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMS-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
Mixers - CDB-9006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 5 to 1000 MHz
View Details
Mixers - CDBS-9014 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 10 to 2000 MHz
View Details
Mixers - STDB-2008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 6000 to 18000 MHz
View Details