Crane Aerospace & Electronics Mixers DMF-4A-700

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 1,500 IF Bandwidth (MHz) | 1000
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 1,500 IF Bandwidth (MHz) | 1000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMF-4A series is a double balanced mixer designed for RF applications from 500 kHz to 2 GHz, with an LO drive requirement of +10 to +17 dBm, housed in a hermetic high-reliability flatpack.

Datasheet Summary
Powered by GS/AI

The DMF-4A series is a double balanced mixer designed for RF applications from 500 kHz to 2 GHz, with an LO drive requirement of +10 to +17 dBm, housed in a hermetic high-reliability flatpack.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-4A-700 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 1,500 IF Bandwidth (MHz) | 1000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9.5
  • LO Drive (dBm) Norm | 13
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 1,500
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-4A-700
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMG-2B-350 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 5 to 700 MHz
View Details
Mixers - STDB-2008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 6000 to 18000 MHz
View Details
Mixers - DTG-4B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 15
LO 1 to 3500 MHz
View Details
Mixers - DMF-4A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 0.5000 to 500 MHz
View Details