CRANE ChemPharma Flow Solutions Pump Repair Kit DA065P8

Description
DISCONTINUED BY MANUFACTURER, GENUINE REPLACEMENT DIAPHRAGM KIT,2.5IN, 4 HOLES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GENUINE REPLACEMENT DIAPHRAGM KIT,2.5IN, 4 HOLES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 186867338 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
186867338
Pump Repair Kit 186867338
DISCONTINUED BY MANUFACTURER, GENUINE REPLACEMENT DIAPHRAGM KIT,2.5IN, 4 HOLES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GENUINE REPLACEMENT DIAPHRAGM KIT,2.5IN, 4 HOLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 186867338
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E648 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
86A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details