Crane Aerospace & Electronics Directional Couplers D3-50004

Description
Package Type | Connectorized Coupling (dB) | 10±.5 Frequency Min (MHz) | 75 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±.5 Frequency Min (MHz) | 75 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D3-50004 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D3-50004
Directional Couplers D3-50004
Package Type | Connectorized Coupling (dB) | 10±.5 Frequency Min (MHz) | 75 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 10±.5
  • Frequency Min (MHz) | 75
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D3-50004
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 75.00 to 1000.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-10-1.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - D3-40001_2_3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 500.00 MHz
View Details
Directional Couplers - C-115 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CSM-30-1.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details