Dynalco D-100 CANbus Monitor D-100

Description
D-100 CANbus Monitor offers J1939 compatibility for displaying engine performance parameters for Tier 4 emission standards. Equipped with a high resolution, 3.5" color display that can be viewed in full sunlight, D-100 is built in a rugged enclosure with a compact footprint to meet your application needs. An intuitive, user-friendly software design helps you quickly set up the unit to monitor J1939 parameters which can be viewed in user-configurable single and quad screens. Seven analog inputs, two digital inputs, four digital outputs and one magnetic pickup input allow multiple functionality and I/O capabilities.
Description
D-100 CANbus Monitor offers J1939 compatibility for displaying engine performance parameters for Tier 4 emission standards. Equipped with a high resolution, 3.5" color display that can be viewed in full sunlight, D-100 is built in a rugged enclosure with a compact footprint to meet your application needs. An intuitive, user-friendly software design helps you quickly set up the unit to monitor J1939 parameters which can be viewed in user-configurable single and quad screens. Seven analog inputs, two digital inputs, four digital outputs and one magnetic pickup input allow multiple functionality and I/O capabilities.

Suppliers

Company
Product
Description
Supplier Links
D-100 CANbus Monitor - D-100 - Dynalco
Los Angeles, CA, USA
D-100 CANbus Monitor
D-100
D-100 CANbus Monitor D-100
D-100 CANbus Monitor offers J1939 compatibility for displaying engine performance parameters for Tier 4 emission standards. Equipped with a high resolution, 3.5" color display that can be viewed in full sunlight, D-100 is built in a rugged enclosure with a compact footprint to meet your application needs. An intuitive, user-friendly software design helps you quickly set up the unit to monitor J1939 parameters which can be viewed in user-configurable single and quad screens. Seven analog inputs, two digital inputs, four digital outputs and one magnetic pickup input allow multiple functionality and I/O capabilities.

D-100 CANbus Monitor offers J1939 compatibility for displaying engine performance parameters for Tier 4 emission standards. Equipped with a high resolution, 3.5" color display that can be viewed in full sunlight, D-100 is built in a rugged enclosure with a compact footprint to meet your application needs. An intuitive, user-friendly software design helps you quickly set up the unit to monitor J1939 parameters which can be viewed in user-configurable single and quad screens. Seven analog inputs, two digital inputs, four digital outputs and one magnetic pickup input allow multiple functionality and I/O capabilities.

Supplier's Site

Technical Specifications

  Dynalco
Product Category Digital Panel Meters
Product Number D-100
Product Name D-100 CANbus Monitor
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2314109 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Frequency, Current, Voltage
Width 68 mm (2.68 inch)
View Details