Crane Aerospace & Electronics Directional Couplers CWK-10R-20.2G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 500 Frequency Max (MHz) | 40,000 CW Power (W) | 20 Insertion Loss (dB) Max | 3.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 10
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 500 Frequency Max (MHz) | 40,000 CW Power (W) | 20 Insertion Loss (dB) Max | 3.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWK-10R-20.2G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWK-10R-20.2G
Directional Couplers CWK-10R-20.2G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 500 Frequency Max (MHz) | 40,000 CW Power (W) | 20 Insertion Loss (dB) Max | 3.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 10
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 40,000
  • CW Power (W) | 20
  • Insertion Loss (dB) Max | 3.3
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 10
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWK-10R-20.2G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 40000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CCN-30M-8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12000.00 MHz
View Details
Directional Couplers - CSM-6M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CSM-23-12G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10000.00 to 14000.00 MHz
View Details
Directional Couplers - CCN-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1500.00 to 4500.00 MHz
View Details