Crane Pumps & Systems Inline Pumps (Vertical) CV Series

Description
Weinman In-line pumps are specifically designed for heating, air conditioning and industrial applications. Suction and discharge nozzles are located 180° apart on the same centerline for mounting directly in a pipe line. This eliminates critical pipe alignment for ease of assembly and minimum pipe strain. The need for costly foundations is eliminated, which guarantees minimum space requirements. Applications Heating Air Conditioning Industrial Hydronic Heating & Cooling Systems Liquid Circulation Features Bronze Impellers Back pull-out design Mechanical seal Internal seal flush NEMA JM drip proof motor Removable bronze wear ring Standard 125lb ANSI flange Pressure gauge tappings at suction & discharge flange Options Standard bronze fitted Ductile iron casing TEFC motors Ceramic or hi temp tungsten carbide seals Stainless steel shaft seal 250# Flanges
Description
Weinman In-line pumps are specifically designed for heating, air conditioning and industrial applications. Suction and discharge nozzles are located 180° apart on the same centerline for mounting directly in a pipe line. This eliminates critical pipe alignment for ease of assembly and minimum pipe strain. The need for costly foundations is eliminated, which guarantees minimum space requirements. Applications Heating Air Conditioning Industrial Hydronic Heating & Cooling Systems Liquid Circulation Features Bronze Impellers Back pull-out design Mechanical seal Internal seal flush NEMA JM drip proof motor Removable bronze wear ring Standard 125lb ANSI flange Pressure gauge tappings at suction & discharge flange Options Standard bronze fitted Ductile iron casing TEFC motors Ceramic or hi temp tungsten carbide seals Stainless steel shaft seal 250# Flanges

Suppliers

Company
Product
Description
Supplier Links
Inline Pumps (Vertical) - CV Series - Crane Pumps & Systems
Piqua, OH, USA
Inline Pumps (Vertical)
CV Series
Inline Pumps (Vertical) CV Series
Weinman In-line pumps are specifically designed for heating, air conditioning and industrial applications. Suction and discharge nozzles are located 180° apart on the same centerline for mounting directly in a pipe line. This eliminates critical pipe alignment for ease of assembly and minimum pipe strain. The need for costly foundations is eliminated, which guarantees minimum space requirements. Applications Heating Air Conditioning Industrial Hydronic Heating & Cooling Systems Liquid Circulation Features Bronze Impellers Back pull-out design Mechanical seal Internal seal flush NEMA JM drip proof motor Removable bronze wear ring Standard 125lb ANSI flange Pressure gauge tappings at suction & discharge flange Options Standard bronze fitted Ductile iron casing TEFC motors Ceramic or hi temp tungsten carbide seals Stainless steel shaft seal 250# Flanges

Weinman In-line pumps are specifically designed for heating, air conditioning and industrial applications. Suction and discharge nozzles are located 180° apart on the same centerline for mounting directly in a pipe line. This eliminates critical pipe alignment for ease of assembly and minimum pipe strain. The need for costly foundations is eliminated, which guarantees minimum space requirements.

Applications

  • Heating
  • Air Conditioning
  • Industrial
  • Hydronic Heating & Cooling Systems
  • Liquid Circulation

Features

  • Bronze Impellers
  • Back pull-out design
  • Mechanical seal
  • Internal seal flush
  • NEMA JM drip proof motor
  • Removable bronze wear ring
  • Standard 125lb ANSI flange
  • Pressure gauge tappings at suction & discharge flange

Options

  • Standard bronze fitted
  • Ductile iron casing
  • TEFC motors
  • Ceramic or hi temp
  • tungsten carbide seals
  • Stainless steel shaft seal
  • 250# Flanges
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number CV Series
Product Name Inline Pumps (Vertical)
Liquid Flow 1500.000 GPM (5681.82 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details