Crane Aerospace & Electronics Directional Couplers CSM-6M-15G

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 12,400 Frequency Max (MHz) | 18,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 12,400 Frequency Max (MHz) | 18,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-6M-15G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-6M-15G
Directional Couplers CSM-6M-15G
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 12,400 Frequency Max (MHz) | 18,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 12,400
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.6
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-6M-15G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D4-50002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CBG-10B-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 750.00 MHz
View Details
Directional Couplers - CYK-10R-29G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 46000.00 MHz
View Details
Directional Couplers - CSM-8-2.07G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2020.00 to 2120.00 MHz
View Details