Crane Aerospace & Electronics Directional Couplers CSM-6-12G SQ

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 14,500 CW Power (W) | 2 Insertion Loss (dB) Max | 0.7 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 14,500 CW Power (W) | 2 Insertion Loss (dB) Max | 0.7 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-6-12G SQ is a space-qualified directional coupler designed for microwave applications in the 10.7 to 14.5 GHz range, featuring a stripline design with low insertion loss and excellent VSWR. It provides a coupling of 6 ± 1.0 dB, maximum insertion loss of 0.7 dB, minimum directivity of 20 dB, and supports a continuous wave power rating of 2 watts. The device has a VSWR of 1.22:1 on both main and coupled lines and weighs 35 grams. It is qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The CSM-6-12G SQ is a space-qualified directional coupler designed for microwave applications in the 10.7 to 14.5 GHz range, featuring a stripline design with low insertion loss and excellent VSWR. It provides a coupling of 6 ± 1.0 dB, maximum insertion loss of 0.7 dB, minimum directivity of 20 dB, and supports a continuous wave power rating of 2 watts. The device has a VSWR of 1.22:1 on both main and coupled lines and weighs 35 grams. It is qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-6-12G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-6-12G SQ
Directional Couplers CSM-6-12G SQ
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 14,500 CW Power (W) | 2 Insertion Loss (dB) Max | 0.7 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 10,700
  • Frequency Max (MHz) | 14,500
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.7
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-6-12G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 14500.00 MHz
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-10M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 8000.00 to 16000.00 MHz
View Details
Directional Couplers - CRP-11N-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - CTM-10M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers - CRM-15-50 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2.00 to 100.00 MHz
View Details