Crane Aerospace & Electronics Directional Couplers CSM-30-11.73G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±1.2 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,750 CW Power (W) | 60 Insertion Loss (dB) Max | 0.5 Environmental Screening | Space Qualified Directivity Min (dB) | 15
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 30±1.2 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,750 CW Power (W) | 60 Insertion Loss (dB) Max | 0.5 Environmental Screening | Space Qualified Directivity Min (dB) | 15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-30-11.73G SQ is a space-qualified directional coupler covering 10.7 to 12.75 GHz with a stripline design, offering 30 ± 1.2 dB coupling, maximum 0.50 dB insertion loss, minimum 15 dB directivity, and 60 W CW power handling. It has a maximum VSWR of 1.25:1 on both main and coupled lines and weighs 75 g. The unit is designed, manufactured, and qualified per Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The CSM-30-11.73G SQ is a space-qualified directional coupler covering 10.7 to 12.75 GHz with a stripline design, offering 30 ± 1.2 dB coupling, maximum 0.50 dB insertion loss, minimum 15 dB directivity, and 60 W CW power handling. It has a maximum VSWR of 1.25:1 on both main and coupled lines and weighs 75 g. The unit is designed, manufactured, and qualified per Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-30-11.73G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-30-11.73G SQ
Directional Couplers CSM-30-11.73G SQ
Package Type | Connectorized Coupling (dB) | 30±1.2 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,750 CW Power (W) | 60 Insertion Loss (dB) Max | 0.5 Environmental Screening | Space Qualified Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 30±1.2
  • Frequency Min (MHz) | 10,700
  • Frequency Max (MHz) | 12,750
  • CW Power (W) | 60
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-30-11.73G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 12750.00 MHz
Power 60.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBN-30M-8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5000.00 to 11000.00 MHz
View Details
Directional Couplers - CBZ-20B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CSM-20-7.82G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7150.00 to 8600.00 MHz
View Details
Directional Couplers - CWM-10M-2.3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 600.00 to 4000.00 MHz
View Details