Crane Aerospace & Electronics Directional Couplers CSM-30-1.64G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±.5 Frequency Min (MHz) | 1,626 Frequency Max (MHz) | 1,660 CW Power (W) | 1 Insertion Loss (dB) Max | 0.12 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±.5 Frequency Min (MHz) | 1,626 Frequency Max (MHz) | 1,660 CW Power (W) | 1 Insertion Loss (dB) Max | 0.12 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-30-1.64G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-30-1.64G SQ
Directional Couplers CSM-30-1.64G SQ
Package Type | Connectorized Coupling (dB) | 30±.5 Frequency Min (MHz) | 1,626 Frequency Max (MHz) | 1,660 CW Power (W) | 1 Insertion Loss (dB) Max | 0.12 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 30±.5
  • Frequency Min (MHz) | 1,626
  • Frequency Max (MHz) | 1,660
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.12
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-30-1.64G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1626.00 to 1660.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CCN-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1500.00 to 4500.00 MHz
View Details
Directional Couplers - CWK-10R-23G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 40000.00 MHz
View Details
Directional Couplers - CRF-10A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CCN-30M-2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details