Crane Aerospace & Electronics Directional Couplers CSM-10-3G SQ

Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-10-3G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-10-3G SQ
Directional Couplers CSM-10-3G SQ
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 10±1.25
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-10-3G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-20M-15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
Directional Couplers - CSM-20-8G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details
Directional Couplers - CDM-10M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CBF-10A-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 750.00 MHz
View Details