Crane Aerospace & Electronics Directional Couplers CSM-10-13.5G SQ

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 132,500 Frequency Max (MHz) | 13,750 CW Power (W) | 1 Insertion Loss (dB) Max | 0.75 Environmental Screening | Space Qualified Directivity Min (dB) | 15
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 132,500 Frequency Max (MHz) | 13,750 CW Power (W) | 1 Insertion Loss (dB) Max | 0.75 Environmental Screening | Space Qualified Directivity Min (dB) | 15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-10-13.5G SQ is a space-qualified directional coupler designed for use in the 13.25 to 13.75 GHz frequency range. It features a stripline design with an insertion loss of 0.75 dB maximum, a coupling of 10 ± 1.0 dB, and a directivity of at least 15 dB. The unit has a VSWR of 1.28:1 maximum on both main and coupled lines, supports up to 1 watt CW power, and weighs 50 grams. It complies with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The CSM-10-13.5G SQ is a space-qualified directional coupler designed for use in the 13.25 to 13.75 GHz frequency range. It features a stripline design with an insertion loss of 0.75 dB maximum, a coupling of 10 ± 1.0 dB, and a directivity of at least 15 dB. The unit has a VSWR of 1.28:1 maximum on both main and coupled lines, supports up to 1 watt CW power, and weighs 50 grams. It complies with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-10-13.5G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-10-13.5G SQ
Directional Couplers CSM-10-13.5G SQ
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 132,500 Frequency Max (MHz) | 13,750 CW Power (W) | 1 Insertion Loss (dB) Max | 0.75 Environmental Screening | Space Qualified Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 132,500
  • Frequency Max (MHz) | 13,750
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.75
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-10-13.5G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 132500.00 to 13750.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CWM-20M-9.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details
Directional Couplers - CWM-16R-10.8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1700.00 to 20000.00 MHz
View Details
Directional Couplers - CSM-20M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details