Crane Aerospace & Electronics Directional Couplers CSC-30-4G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 3,800 Frequency Max (MHz) | 4,100 CW Power (W) | 50 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 16
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 3,800 Frequency Max (MHz) | 4,100 CW Power (W) | 50 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSC-30-4G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSC-30-4G SQ
Directional Couplers CSC-30-4G SQ
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 3,800 Frequency Max (MHz) | 4,100 CW Power (W) | 50 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 16
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 3,800
  • Frequency Max (MHz) | 4,100
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 16
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSC-30-4G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3800.00 to 4100.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-20M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - CWM-20R-16G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 26500.00 MHz
View Details
Directional Couplers - CTM-6M-5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 8000.00 MHz
View Details
Directional Couplers - CSC-30-1.38G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1164.00 to 1191.00 MHz
View Details