Crane Aerospace & Electronics Directional Couplers CSC-30-1.65G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,600 Frequency Max (MHz) | 1,700 CW Power (W) | 1 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,600 Frequency Max (MHz) | 1,700 CW Power (W) | 1 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSC-30-1.65G SQ is a space-qualified directional coupler designed for operation between 1.60 and 1.70 GHz with a stripline design. It provides a coupling of 30 ± 1 dB, insertion loss of 0.20 dB maximum, directivity of 18 dB minimum, and VSWR of 1.15:1 on both main and coupled lines. The unit handles up to 1.0 watt CW power and weighs 120 grams. It is qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The CSC-30-1.65G SQ is a space-qualified directional coupler designed for operation between 1.60 and 1.70 GHz with a stripline design. It provides a coupling of 30 ± 1 dB, insertion loss of 0.20 dB maximum, directivity of 18 dB minimum, and VSWR of 1.15:1 on both main and coupled lines. The unit handles up to 1.0 watt CW power and weighs 120 grams. It is qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSC-30-1.65G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSC-30-1.65G SQ
Directional Couplers CSC-30-1.65G SQ
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,600 Frequency Max (MHz) | 1,700 CW Power (W) | 1 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 18
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 1,600
  • Frequency Max (MHz) | 1,700
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSC-30-1.65G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1600.00 to 1700.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRP-20N-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - CYK-16R-21G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
Directional Couplers - CSM-10-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - CDM-10-.435G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 400.00 to 470.00 MHz
View Details