Crane Aerospace & Electronics Directional Couplers CRZ-11B-500

Description
Package Type | Surface Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
Request a Quote
Description
Package Type | Surface Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRZ-11B-500 is a wideband directional coupler designed for 10 to 1000 MHz operation with a coupling value of 11 ±1 dB and a 50 Ω nominal impedance. It has a maximum insertion loss of 1 dB from 10 to 500 MHz and 1.5 dB from 500 to 1000 MHz, a minimum directivity of 20 dB from 10 to 300 MHz, and a maximum VSWR of 1.5:1 up to 500 MHz and 1.8:1 from 500 to 1000 MHz. The device supports a maximum CW input power of 1 W and operates from -55°C to +85°C. It features a case-free, miniature MMIC-compatible design with a nominal weight of 0.007 oz (200 mg) and a low 0.130" profile for surface mounting via silver epoxy, solder, or wire bonding.

Datasheet Summary
Powered by GS/AI

The CRZ-11B-500 is a wideband directional coupler designed for 10 to 1000 MHz operation with a coupling value of 11 ±1 dB and a 50 Ω nominal impedance. It has a maximum insertion loss of 1 dB from 10 to 500 MHz and 1.5 dB from 500 to 1000 MHz, a minimum directivity of 20 dB from 10 to 300 MHz, and a maximum VSWR of 1.5:1 up to 500 MHz and 1.8:1 from 500 to 1000 MHz. The device supports a maximum CW input power of 1 W and operates from -55°C to +85°C. It features a case-free, miniature MMIC-compatible design with a nominal weight of 0.007 oz (200 mg) and a low 0.130" profile for surface mounting via silver epoxy, solder, or wire bonding.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRZ-11B-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRZ-11B-500
Directional Couplers CRZ-11B-500
Package Type | Surface Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
  • Package Type | Surface Mount
  • Coupling (dB) | 11±1
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 13
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRZ-11B-500
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSDZ-10SH-2.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1900.00 to 2300.00 MHz
View Details
Directional Couplers - CGN-30-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CSC-30-.405G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 400.00 to 410.00 MHz
View Details
Directional Couplers - CDM-10M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details