Crane Aerospace & Electronics Directional Couplers CRS-10-165

Description
Package Type | PC Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 30 Frequency Max (MHz) | 500 CW Power (W) | 5 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet
Description
Package Type | PC Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 30 Frequency Max (MHz) | 500 CW Power (W) | 5 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRS-10-165 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRS-10-165
Directional Couplers CRS-10-165
Package Type | PC Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 30 Frequency Max (MHz) | 500 CW Power (W) | 5 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
  • Package Type | PC Mount
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 30
  • Frequency Max (MHz) | 500
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 25
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRS-10-165
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 30.00 to 500.00 MHz
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBF-20A-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 750.00 MHz
View Details
Directional Couplers - CSM-20-15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
Directional Couplers - CDM-30M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CWM-20R-22G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 26500.00 MHz
View Details