Crane Aerospace & Electronics Directional Couplers CGN-30-3.9G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 300 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 300 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CGN-30-G series consists of dual directional couplers with a frequency range of 0.7 to 8 GHz, 30 dB coupling to both ports, very low insertion loss, and a 500 W CW failsafe rating, mounted in N-type connectors.

Datasheet Summary
Powered by GS/AI

The CGN-30-G series consists of dual directional couplers with a frequency range of 0.7 to 8 GHz, 30 dB coupling to both ports, very low insertion loss, and a 500 W CW failsafe rating, mounted in N-type connectors.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CGN-30-3.9G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CGN-30-3.9G
Directional Couplers CGN-30-3.9G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 300 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 2,600
  • Frequency Max (MHz) | 5,200
  • CW Power (W) | 300
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CGN-30-3.9G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
Power 300.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CRM-10-105 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 200.00 MHz
View Details
Directional Couplers - CBF-11A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CWM-20-9.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details