Crane Aerospace & Electronics Directional Couplers CDM-30M-1.5G

Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-30M-1.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-30M-1.5G
Directional Couplers CDM-30M-1.5G
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
  • Package Type | Connectorized
  • Coupling (dB) | 30±1.25
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.4
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 22
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-30M-1.5G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CWM-16R-10.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 20000.00 MHz
View Details
Directional Couplers - CRZ-11B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CWM-6M-11G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details