Crane Aerospace & Electronics Directional Couplers CDM-30-2.0G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 1,985 Frequency Max (MHz) | 2,015 CW Power (W) | 20 Insertion Loss (dB) Max | 0.4 Environmental Screening | Space Qualified Directivity Min (dB) | 22
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 1,985 Frequency Max (MHz) | 2,015 CW Power (W) | 20 Insertion Loss (dB) Max | 0.4 Environmental Screening | Space Qualified Directivity Min (dB) | 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-30-2.0G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-30-2.0G SQ
Directional Couplers CDM-30-2.0G SQ
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 1,985 Frequency Max (MHz) | 2,015 CW Power (W) | 20 Insertion Loss (dB) Max | 0.4 Environmental Screening | Space Qualified Directivity Min (dB) | 22
  • Package Type | Connectorized
  • Coupling (dB) | 30±1.25
  • Frequency Min (MHz) | 1,985
  • Frequency Max (MHz) | 2,015
  • CW Power (W) | 20
  • Insertion Loss (dB) Max | 0.4
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 22
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-30-2.0G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1985.00 to 2015.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSDZ-10Z-2.45G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2300.00 to 2600.00 MHz
View Details
Directional Couplers - CCN-30M-5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 8000.00 MHz
View Details
Directional Couplers - CSM-20M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
View Details
Directional Couplers - CBP-20N-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 2000.00 MHz
View Details