Crane Aerospace & Electronics Directional Couplers CSM-10-2G SQ

Description
Package Type | Connectorized Coupling (dB) | 9.8±.25 Frequency Min (MHz) | 2,020 Frequency Max (MHz) | 2,050 CW Power (W) | 5 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 23
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 9.8±.25 Frequency Min (MHz) | 2,020 Frequency Max (MHz) | 2,050 CW Power (W) | 5 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-10-2G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-10-2G SQ
Directional Couplers CSM-10-2G SQ
Package Type | Connectorized Coupling (dB) | 9.8±.25 Frequency Min (MHz) | 2,020 Frequency Max (MHz) | 2,050 CW Power (W) | 5 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 23
  • Package Type | Connectorized
  • Coupling (dB) | 9.8±.25
  • Frequency Min (MHz) | 2,020
  • Frequency Max (MHz) | 2,050
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 23
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-10-2G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2020.00 to 2050.00 MHz
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-17.82G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 17300.00 to 18400.00 MHz
View Details
Directional Couplers - D4-40006_7_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 500.00 MHz
View Details
Directional Couplers - D3-20005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.75 to 75.00 MHz
View Details
Directional Couplers - CSM-6M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details