Crane Pumps & Systems Self - Priming Pumps CCE

Description
Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine Duty Bilge and Balast General Industrial Chemicals Petroleum Solvents Lawn Sprinkling Pressure Boosting Light Irrigation General Dewatering Features ABS approved (Barnes) Fast priming Self priming to 20 feet Back pull out on some models Heavy duty shafts for durability Available in frame-mounted and closed-coupled
Description
Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine Duty Bilge and Balast General Industrial Chemicals Petroleum Solvents Lawn Sprinkling Pressure Boosting Light Irrigation General Dewatering Features ABS approved (Barnes) Fast priming Self priming to 20 feet Back pull out on some models Heavy duty shafts for durability Available in frame-mounted and closed-coupled

Suppliers

Company
Product
Description
Supplier Links
Self - Priming Pumps - CCE - Crane Pumps & Systems
Piqua, OH, USA
Self - Priming Pumps
CCE
Self - Priming Pumps CCE
Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine Duty Bilge and Balast General Industrial Chemicals Petroleum Solvents Lawn Sprinkling Pressure Boosting Light Irrigation General Dewatering Features ABS approved (Barnes) Fast priming Self priming to 20 feet Back pull out on some models Heavy duty shafts for durability Available in frame-mounted and closed-coupled

Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp.

Applications

  • Marine Duty
  • Bilge and Balast
  • General Industrial
  • Chemicals
  • Petroleum Solvents
  • Lawn Sprinkling
  • Pressure Boosting
  • Light Irrigation
  • General Dewatering

Features

  • ABS approved (Barnes)
  • Fast priming
  • Self priming to 20 feet
  • Back pull out on some models
  • Heavy duty shafts for durability
  • Available in frame-mounted and closed-coupled
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number CCE
Product Name Self - Priming Pumps
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details