Crane Aerospace & Electronics Directional Couplers CBF-11A-1250

Description
Package Type | Flatpack Coupling (dB) | 11±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Flatpack Coupling (dB) | 11±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBF-A series is a family of three-port directional couplers designed for microwave applications from 5 to 2000 MHz, featuring a flatpack hermetic package for high-reliability use. The series includes 10 dB and 20 dB coupling models with a multi-octave bandwidth.

Datasheet Summary
Powered by GS/AI

The CBF-A series is a family of three-port directional couplers designed for microwave applications from 5 to 2000 MHz, featuring a flatpack hermetic package for high-reliability use. The series includes 10 dB and 20 dB coupling models with a multi-octave bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBF-11A-1250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBF-11A-1250
Directional Couplers CBF-11A-1250
Package Type | Flatpack Coupling (dB) | 11±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Flatpack
  • Coupling (dB) | 11±1
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBF-11A-1250
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-23-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - CDM-10M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CDM-10-.595G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 550.00 to 640.00 MHz
View Details
Directional Couplers - D4-40004_5 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 500.00 MHz
View Details