Crane Pumps & Systems Vertical MultiStage Pumps BPV Series

Description
The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the key applications that these units thrive in are booster packages, boiler feed systems, and water treatment systems, as well as the other examples listed below. The wetted parts of these pumps are constructed out of 304 or 316 SS and utilize a standard TC frame motor. The BPVF and BPVSF units have cast iron collar flanges while the BPVCF has a cast iron base with rigid cast iron flanges. Applications Booster Systems Boiler Feed Water Treatment Sprinkler Installations Car Wash Fire Fighting Cooling Water Transport Marine Applications Chemical Industry Processing Industry Features: High Efficiencies Stainless Steel shaft - Double flat face shaft provides long lasting impeller/shaft drive integrity Suction/Discharge Casing - Entire housing made of stainless steel. Flange connections are available in all sizes • Victaulic connections and oval flanges with female NPT connections Stainless Steel diffuser - Special design reduces internal losses, which improves the efficiency of the pump Sleeve Sealing - Sleeve construction ensures total compensation for thermal expansion • Specially shaped O-ring grooves for optimal sealing Bleed Plug - Specially engineered to ensure safe purging of air Interchangeability / Durability - The BPVCF configuration is dimensionally interchangeable with the BPVF series. It is equipped with EPDM E-425 can O-rings for fail-safe operation during extreme temperature changes Long lifetime electric motor - Wide choices in voltages, frequencies, and enclosures • Insulation class F • Improved efficiency • Temperature protection Optional thrust bearing housing - For use with standard C-face motors Shaft seal - Replaceable without disassembling the pump • Optional cartridge seal • Large choice of elastomers and seal materials Cast pump foot - Solid • Easy connection • VC with rigid flanges • V and VS cast iron collar flanges, stainless steel optional Smart plugs - For filling, draining, de-aerating and measuring • Separate measurement of suction and discharge pressure ("delta" p) • Draining without residue • Multi-use O-ring sealing Hydraulic assembly - VC and V: stainless steel AISI 304 • VS: stainless steel AISI 316 Solid construction shroud - Stainless Steel, reinforced shroud • High pressure resistant exterior • Low noise and vibration levels Solid base plate - Powder coated 4mil. • Optional stainless steel base • Universal connection Options: BPV Series available in 304 SS and 316 SS
Description
The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the key applications that these units thrive in are booster packages, boiler feed systems, and water treatment systems, as well as the other examples listed below. The wetted parts of these pumps are constructed out of 304 or 316 SS and utilize a standard TC frame motor. The BPVF and BPVSF units have cast iron collar flanges while the BPVCF has a cast iron base with rigid cast iron flanges. Applications Booster Systems Boiler Feed Water Treatment Sprinkler Installations Car Wash Fire Fighting Cooling Water Transport Marine Applications Chemical Industry Processing Industry Features: High Efficiencies Stainless Steel shaft - Double flat face shaft provides long lasting impeller/shaft drive integrity Suction/Discharge Casing - Entire housing made of stainless steel. Flange connections are available in all sizes • Victaulic connections and oval flanges with female NPT connections Stainless Steel diffuser - Special design reduces internal losses, which improves the efficiency of the pump Sleeve Sealing - Sleeve construction ensures total compensation for thermal expansion • Specially shaped O-ring grooves for optimal sealing Bleed Plug - Specially engineered to ensure safe purging of air Interchangeability / Durability - The BPVCF configuration is dimensionally interchangeable with the BPVF series. It is equipped with EPDM E-425 can O-rings for fail-safe operation during extreme temperature changes Long lifetime electric motor - Wide choices in voltages, frequencies, and enclosures • Insulation class F • Improved efficiency • Temperature protection Optional thrust bearing housing - For use with standard C-face motors Shaft seal - Replaceable without disassembling the pump • Optional cartridge seal • Large choice of elastomers and seal materials Cast pump foot - Solid • Easy connection • VC with rigid flanges • V and VS cast iron collar flanges, stainless steel optional Smart plugs - For filling, draining, de-aerating and measuring • Separate measurement of suction and discharge pressure ("delta" p) • Draining without residue • Multi-use O-ring sealing Hydraulic assembly - VC and V: stainless steel AISI 304 • VS: stainless steel AISI 316 Solid construction shroud - Stainless Steel, reinforced shroud • High pressure resistant exterior • Low noise and vibration levels Solid base plate - Powder coated 4mil. • Optional stainless steel base • Universal connection Options: BPV Series available in 304 SS and 316 SS

Suppliers

Company
Product
Description
Supplier Links
Vertical MultiStage Pumps - BPV Series - Crane Pumps & Systems
Piqua, OH, USA
Vertical MultiStage Pumps
BPV Series
Vertical MultiStage Pumps BPV Series
The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the key applications that these units thrive in are booster packages, boiler feed systems, and water treatment systems, as well as the other examples listed below. The wetted parts of these pumps are constructed out of 304 or 316 SS and utilize a standard TC frame motor. The BPVF and BPVSF units have cast iron collar flanges while the BPVCF has a cast iron base with rigid cast iron flanges. Applications Booster Systems Boiler Feed Water Treatment Sprinkler Installations Car Wash Fire Fighting Cooling Water Transport Marine Applications Chemical Industry Processing Industry Features: High Efficiencies Stainless Steel shaft - Double flat face shaft provides long lasting impeller/shaft drive integrity Suction/Discharge Casing - Entire housing made of stainless steel. Flange connections are available in all sizes • Victaulic connections and oval flanges with female NPT connections Stainless Steel diffuser - Special design reduces internal losses, which improves the efficiency of the pump Sleeve Sealing - Sleeve construction ensures total compensation for thermal expansion • Specially shaped O-ring grooves for optimal sealing Bleed Plug - Specially engineered to ensure safe purging of air Interchangeability / Durability - The BPVCF configuration is dimensionally interchangeable with the BPVF series. It is equipped with EPDM E-425 can O-rings for fail-safe operation during extreme temperature changes Long lifetime electric motor - Wide choices in voltages, frequencies, and enclosures • Insulation class F • Improved efficiency • Temperature protection Optional thrust bearing housing - For use with standard C-face motors Shaft seal - Replaceable without disassembling the pump • Optional cartridge seal • Large choice of elastomers and seal materials Cast pump foot - Solid • Easy connection • VC with rigid flanges • V and VS cast iron collar flanges, stainless steel optional Smart plugs - For filling, draining, de-aerating and measuring • Separate measurement of suction and discharge pressure ("delta" p) • Draining without residue • Multi-use O-ring sealing Hydraulic assembly - VC and V: stainless steel AISI 304 • VS: stainless steel AISI 316 Solid construction shroud - Stainless Steel, reinforced shroud • High pressure resistant exterior • Low noise and vibration levels Solid base plate - Powder coated 4mil. • Optional stainless steel base • Universal connection Options: BPV Series available in 304 SS and 316 SS

The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m.

Some of the key applications that these units thrive in are booster packages, boiler feed systems, and water treatment systems, as well as the other examples listed below. The wetted parts of these pumps are constructed out of 304 or 316 SS and utilize a standard TC frame motor. The BPVF and BPVSF units have cast iron collar flanges while the BPVCF has a cast iron base with rigid cast iron flanges.

Applications

  • Booster Systems
  • Boiler Feed
  • Water Treatment
  • Sprinkler Installations
  • Car Wash
  • Fire Fighting
  • Cooling Water Transport
  • Marine Applications
  • Chemical Industry
  • Processing Industry

Features:
High Efficiencies
Stainless Steel shaft - Double flat face shaft provides long lasting impeller/shaft drive integrity
Suction/Discharge Casing - Entire housing made of stainless steel. Flange connections are available in all sizes • Victaulic connections and oval flanges with female NPT connections
Stainless Steel diffuser - Special design reduces internal losses, which improves the efficiency of the pump
Sleeve Sealing - Sleeve construction ensures total compensation for thermal expansion • Specially shaped O-ring grooves for optimal sealing
Bleed Plug - Specially engineered to ensure safe purging of air
Interchangeability / Durability - The BPVCF configuration is dimensionally interchangeable with the BPVF series. It is equipped with EPDM E-425 can O-rings for fail-safe operation during extreme temperature changes
Long lifetime electric motor - Wide choices in voltages, frequencies, and enclosures • Insulation class F • Improved efficiency • Temperature protection
Optional thrust bearing housing - For use with standard C-face motors
Shaft seal - Replaceable without disassembling the pump • Optional cartridge seal • Large choice of elastomers and seal materials
Cast pump foot - Solid • Easy connection • VC with rigid flanges • V and VS cast iron collar flanges, stainless steel optional
Smart plugs - For filling, draining, de-aerating and measuring • Separate measurement of suction and discharge pressure ("delta" p) • Draining without residue • Multi-use O-ring sealing
Hydraulic assembly - VC and V: stainless steel AISI 304 • VS: stainless steel AISI 316
Solid construction shroud - Stainless Steel, reinforced shroud • High pressure resistant exterior • Low noise and vibration levels
Solid base plate - Powder coated 4mil. • Optional stainless steel base • Universal connection

Options: BPV Series available in 304 SS and 316 SS

Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number BPV Series
Product Name Vertical MultiStage Pumps
Pump Type Booster Pump
Liquid Flow 600.000 GPM (2272.73 L/min)
Discharge Size 4.000 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details