Crane Aerospace & Electronics Bi-Phase Modulators BPF-2A-500

Description
Package Type | Flatpack Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPF-2A series consists of hermetic, high-reliability biphasic modulators with operating frequencies from 2 to 2500 MHz and compatibility with ECL and TTL logic levels. The package type is hermetic, though specific dimensions are not provided.

Datasheet Summary
Powered by GS/AI

The BPF-2A series consists of hermetic, high-reliability biphasic modulators with operating frequencies from 2 to 2500 MHz and compatibility with ECL and TTL logic levels. The package type is hermetic, though specific dimensions are not provided.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPF-2A-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPF-2A-500
Bi-Phase Modulators BPF-2A-500
Package Type | Flatpack Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • Insertion Loss (dB) Max | 4
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 4
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPF-2A-500
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BEM-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 2 to 500 MHz
View Details
Linear Modulator - PLB-3B Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JTM-2A-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-484 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 384 to 584 MHz
View Details