Crane Pumps & Systems Vertical Process Pumps 5560 Series

Description
Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution Control Features: Casing - Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the impeller and limits axial thrust. Power Frame - Heavy duty, one piece cast iron, precision bored and machined to assure alignment of the rotating assembly. Series 43 10-11 pumps are short set design. Series 5560 are available in 9”, 1 2”, and 1 5” extension lengths below the support plate. Shaft - High strength shaft is extra heavy for maximum loads with minimum deflection. Impeller is keyed to shaft and locked with impeller nut or large cap screw.
Description
Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution Control Features: Casing - Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the impeller and limits axial thrust. Power Frame - Heavy duty, one piece cast iron, precision bored and machined to assure alignment of the rotating assembly. Series 43 10-11 pumps are short set design. Series 5560 are available in 9”, 1 2”, and 1 5” extension lengths below the support plate. Shaft - High strength shaft is extra heavy for maximum loads with minimum deflection. Impeller is keyed to shaft and locked with impeller nut or large cap screw.

Suppliers

Company
Product
Description
Supplier Links
Vertical Process Pumps - 5560 Series - Crane Pumps & Systems
Piqua, OH, USA
Vertical Process Pumps
5560 Series
Vertical Process Pumps 5560 Series
Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution Control Features: Casing - Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the impeller and limits axial thrust. Power Frame - Heavy duty, one piece cast iron, precision bored and machined to assure alignment of the rotating assembly. Series 43 10-11 pumps are short set design. Series 5560 are available in 9”, 1 2”, and 1 5” extension lengths below the support plate. Shaft - High strength shaft is extra heavy for maximum loads with minimum deflection. Impeller is keyed to shaft and locked with impeller nut or large cap screw.

Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range.

Applications

  • Coolants
  • Metal and Parts Washing
  • Filtering
  • Air Conditioning
  • Pickling
  • Circulation
  • Paint Systems Plating
  • Air Washers
  • Pollution Control

Features:

Casing - Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge.
Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the impeller and limits axial thrust.
Power Frame - Heavy duty, one piece cast iron, precision bored and machined to assure alignment of the rotating assembly. Series 43 10-11 pumps are short set design. Series 5560 are available in 9”, 1 2”, and 1 5” extension lengths below the support plate.
Shaft - High strength shaft is extra heavy for maximum loads with minimum deflection. Impeller is keyed to shaft and locked with impeller nut or large cap screw.

Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 5560 Series
Product Name Vertical Process Pumps
Pump Type Cantelever Pump; Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Hydraulic Pump/Motor - 53823640 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details