Crane Pumps & Systems Vertical Process Pumps 4310-11 Series

Description
Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution Control Features: Casing - Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the impeller and limits axial thrust. Power Frame - Heavy duty, one piece cast iron, precision bored and machined to assure alignment of the rotating assembly. Series 43 10-11 pumps are short set design. Series 5560 are available in 9”, 1 2”, and 1 5” extension lengths below the support plate. Shaft - High strength shaft is extra heavy for maximum loads with minimum deflection. Impeller is keyed to shaft and locked with impeller nut or large cap screw.
Description
Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution Control Features: Casing - Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the impeller and limits axial thrust. Power Frame - Heavy duty, one piece cast iron, precision bored and machined to assure alignment of the rotating assembly. Series 43 10-11 pumps are short set design. Series 5560 are available in 9”, 1 2”, and 1 5” extension lengths below the support plate. Shaft - High strength shaft is extra heavy for maximum loads with minimum deflection. Impeller is keyed to shaft and locked with impeller nut or large cap screw.

Suppliers

Company
Product
Description
Supplier Links
Vertical Process Pumps - 4310-11 Series - Crane Pumps & Systems
Piqua, OH, USA
Vertical Process Pumps
4310-11 Series
Vertical Process Pumps 4310-11 Series
Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution Control Features: Casing - Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the impeller and limits axial thrust. Power Frame - Heavy duty, one piece cast iron, precision bored and machined to assure alignment of the rotating assembly. Series 43 10-11 pumps are short set design. Series 5560 are available in 9”, 1 2”, and 1 5” extension lengths below the support plate. Shaft - High strength shaft is extra heavy for maximum loads with minimum deflection. Impeller is keyed to shaft and locked with impeller nut or large cap screw.

Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range.

Applications

  • Coolants
  • Metal and Parts Washing
  • Filtering
  • Air Conditioning
  • Pickling
  • Circulation
  • Paint Systems Plating
  • Air Washers
  • Pollution Control

Features:

Casing - Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge.
Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the impeller and limits axial thrust.
Power Frame - Heavy duty, one piece cast iron, precision bored and machined to assure alignment of the rotating assembly. Series 43 10-11 pumps are short set design. Series 5560 are available in 9”, 1 2”, and 1 5” extension lengths below the support plate.
Shaft - High strength shaft is extra heavy for maximum loads with minimum deflection. Impeller is keyed to shaft and locked with impeller nut or large cap screw.

Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 4310-11 Series
Product Name Vertical Process Pumps
Pump Type Cantelever Pump; Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details