Crane Pumps & Systems Inline Pumps ANSI 3180 Series

Description
Deming Inline Pumps feature a space saving, back pull-out design which allows versatile applications in a wide range of industries. Available in 11 size configurations. ANSI pumps meet the dimensional requirements of ANSI B73.2. Applications General Industrial Process Applications Features: Casing - Heavy one-piece casting with flanged suction and discharge on common center line. Impeller - Fully enclosed one-piece design. Balance chamber provides control of stuffing box pressure and limits axial thrust. Replaceable wear ring optional. Shaft & Sleeves - Renewable hook type shaft sleeve protects motor shaft against wear, extends beyond gland for maximum sealing. Top Pull-Out Simplifies Maintenance - Complete rotating assembly easily removed for inspection without disturbing piping. Full circle register protected by confined gasket assures permanent alignment. Stuffing Box Cover - Extra deep for five packing rings, lantern ring and split gland. Motor - Standard vertical close coupled JP motors available in various enclosures. Heavy shaft and short over hang provides less than .002 deflection at face of stuffing box. Interchangeability - Maximum interchangeability of components assures easy maintenance and reduced inventory requirements. The eleven casings and impellers may be grouped into any of the motor size ranges. Within each group, the shaft sleeve and mechanical seal components are identical. Dual Purpose Jack Screws - Built-in Jack Screws simplify removal and protect mechanical seal during disassembly. Packing box cover held securely in place on adapter after pull-out.
Description
Deming Inline Pumps feature a space saving, back pull-out design which allows versatile applications in a wide range of industries. Available in 11 size configurations. ANSI pumps meet the dimensional requirements of ANSI B73.2. Applications General Industrial Process Applications Features: Casing - Heavy one-piece casting with flanged suction and discharge on common center line. Impeller - Fully enclosed one-piece design. Balance chamber provides control of stuffing box pressure and limits axial thrust. Replaceable wear ring optional. Shaft & Sleeves - Renewable hook type shaft sleeve protects motor shaft against wear, extends beyond gland for maximum sealing. Top Pull-Out Simplifies Maintenance - Complete rotating assembly easily removed for inspection without disturbing piping. Full circle register protected by confined gasket assures permanent alignment. Stuffing Box Cover - Extra deep for five packing rings, lantern ring and split gland. Motor - Standard vertical close coupled JP motors available in various enclosures. Heavy shaft and short over hang provides less than .002 deflection at face of stuffing box. Interchangeability - Maximum interchangeability of components assures easy maintenance and reduced inventory requirements. The eleven casings and impellers may be grouped into any of the motor size ranges. Within each group, the shaft sleeve and mechanical seal components are identical. Dual Purpose Jack Screws - Built-in Jack Screws simplify removal and protect mechanical seal during disassembly. Packing box cover held securely in place on adapter after pull-out.

Suppliers

Company
Product
Description
Supplier Links
Inline Pumps ANSI - 3180 Series - Crane Pumps & Systems
Piqua, OH, USA
Inline Pumps ANSI
3180 Series
Inline Pumps ANSI 3180 Series
Deming Inline Pumps feature a space saving, back pull-out design which allows versatile applications in a wide range of industries. Available in 11 size configurations. ANSI pumps meet the dimensional requirements of ANSI B73.2. Applications General Industrial Process Applications Features: Casing - Heavy one-piece casting with flanged suction and discharge on common center line. Impeller - Fully enclosed one-piece design. Balance chamber provides control of stuffing box pressure and limits axial thrust. Replaceable wear ring optional. Shaft & Sleeves - Renewable hook type shaft sleeve protects motor shaft against wear, extends beyond gland for maximum sealing. Top Pull-Out Simplifies Maintenance - Complete rotating assembly easily removed for inspection without disturbing piping. Full circle register protected by confined gasket assures permanent alignment. Stuffing Box Cover - Extra deep for five packing rings, lantern ring and split gland. Motor - Standard vertical close coupled JP motors available in various enclosures. Heavy shaft and short over hang provides less than .002 deflection at face of stuffing box. Interchangeability - Maximum interchangeability of components assures easy maintenance and reduced inventory requirements. The eleven casings and impellers may be grouped into any of the motor size ranges. Within each group, the shaft sleeve and mechanical seal components are identical. Dual Purpose Jack Screws - Built-in Jack Screws simplify removal and protect mechanical seal during disassembly. Packing box cover held securely in place on adapter after pull-out.

Deming Inline Pumps feature a space saving, back pull-out design which allows versatile applications in a wide range of industries. Available in 11 size configurations. ANSI pumps meet the dimensional requirements of ANSI B73.2.

Applications

  • General Industrial
  • Process Applications

Features:

Casing - Heavy one-piece casting with flanged suction and discharge on common center line.
Impeller - Fully enclosed one-piece design. Balance chamber provides control of stuffing box pressure and limits axial thrust. Replaceable wear ring optional.
Shaft & Sleeves - Renewable hook type shaft sleeve protects motor shaft against wear, extends beyond gland for maximum sealing.
Top Pull-Out Simplifies Maintenance - Complete rotating assembly easily removed for inspection without disturbing piping. Full circle register protected by confined gasket assures permanent alignment.
Stuffing Box Cover - Extra deep for five packing rings, lantern ring and split gland.
Motor - Standard vertical close coupled JP motors available in various enclosures. Heavy shaft and short over hang provides less than .002 deflection at face of stuffing box.
Interchangeability - Maximum interchangeability of components assures easy maintenance and reduced inventory requirements. The eleven casings and impellers may be grouped into any of the motor size ranges. Within each group, the shaft sleeve and mechanical seal components are identical.
Dual Purpose Jack Screws - Built-in Jack Screws simplify removal and protect mechanical seal during disassembly. Packing box cover held securely in place on adapter after pull-out.

Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 3180 Series
Product Name Inline Pumps ANSI
Liquid Flow 1200.000 GPM (4545.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
Gear Pumps - 1P Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 3335.9 psi (1632 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details