Crane Pumps & Systems End Suction Pumps, ANSI Process 3060 Series

Description
All purpose centrifugal pump designed to B75.1 specifications, heavy duty service for liquid ranging from water and light hydrocarbons to heavy slurries. 14 sizes available with high temperature ranges to 600 degrees Fahrenheit. Applications: Chemical, Petrochemical, pharmaceutical, pulp and paper, pwoer plants, pollution and water treatment, sugar mining. General Industrial Process Applications Features: ANSI dimension interchangeability on most sizes. Back pull out construction. Open design, accurately balanced, large smooth-contoured flow passages, superior solid and slurry handling ability. Low NPSH reqirements. Back pumpout vanes to maintain clear liquid passage and reduce pressure at stuffing box. Seales bearing chamber. Inboard and outboard seals protect bearing reservoir from contamination by moisture or outside liquids. Replaceable shaft sleeve option. Easy external impeller adjustment. Oil lubed bearing frame is standard.
Description
All purpose centrifugal pump designed to B75.1 specifications, heavy duty service for liquid ranging from water and light hydrocarbons to heavy slurries. 14 sizes available with high temperature ranges to 600 degrees Fahrenheit. Applications: Chemical, Petrochemical, pharmaceutical, pulp and paper, pwoer plants, pollution and water treatment, sugar mining. General Industrial Process Applications Features: ANSI dimension interchangeability on most sizes. Back pull out construction. Open design, accurately balanced, large smooth-contoured flow passages, superior solid and slurry handling ability. Low NPSH reqirements. Back pumpout vanes to maintain clear liquid passage and reduce pressure at stuffing box. Seales bearing chamber. Inboard and outboard seals protect bearing reservoir from contamination by moisture or outside liquids. Replaceable shaft sleeve option. Easy external impeller adjustment. Oil lubed bearing frame is standard.

Suppliers

Company
Product
Description
Supplier Links
End Suction Pumps, ANSI Process - 3060 Series - Crane Pumps & Systems
Piqua, OH, USA
End Suction Pumps, ANSI Process
3060 Series
End Suction Pumps, ANSI Process 3060 Series
All purpose centrifugal pump designed to B75.1 specifications, heavy duty service for liquid ranging from water and light hydrocarbons to heavy slurries. 14 sizes available with high temperature ranges to 600 degrees Fahrenheit. Applications: Chemical, Petrochemical, pharmaceutical, pulp and paper, pwoer plants, pollution and water treatment, sugar mining. General Industrial Process Applications Features: ANSI dimension interchangeability on most sizes. Back pull out construction. Open design, accurately balanced, large smooth-contoured flow passages, superior solid and slurry handling ability. Low NPSH reqirements. Back pumpout vanes to maintain clear liquid passage and reduce pressure at stuffing box. Seales bearing chamber. Inboard and outboard seals protect bearing reservoir from contamination by moisture or outside liquids. Replaceable shaft sleeve option. Easy external impeller adjustment. Oil lubed bearing frame is standard.

All purpose centrifugal pump designed to B75.1 specifications, heavy duty service for liquid ranging from water and light hydrocarbons to heavy slurries. 14 sizes available with high temperature ranges to 600 degrees Fahrenheit.

Applications:

  • Chemical, Petrochemical, pharmaceutical, pulp and paper, pwoer plants, pollution and water treatment, sugar mining.
  • General Industrial
  • Process Applications

Features:

  • ANSI dimension interchangeability on most sizes.
  • Back pull out construction.
  • Open design, accurately balanced, large smooth-contoured flow passages, superior solid and slurry handling ability.
  • Low NPSH reqirements.
  • Back pumpout vanes to maintain clear liquid passage and reduce pressure at stuffing box.
  • Seales bearing chamber.
  • Inboard and outboard seals protect bearing reservoir from contamination by moisture or outside liquids.
  • Replaceable shaft sleeve option.
  • Easy external impeller adjustment.
  • Oil lubed bearing frame is standard.
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 3060 Series
Product Name End Suction Pumps, ANSI Process
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
Discharge Size 1.000 to 4.000 inch (25.4 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details