XOMOX (A Crane Co. Company) Check Valves 2" 073- Piston Check Valve

Description
Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request. The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.
Description
Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request. The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.

Suppliers

Company
Product
Description
Supplier Links
Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request. The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.

Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request.

The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out is minimized.

Additionally, PFA and FEP liners are inherently less porous than PTFE.

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.

Xomox fully lined products are a reliable alternative to cost high alloy valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 2" 073- Piston Check Valve
Product Name Check Valves
Valve Type Lift Check; Check
Primary Material Ductile Iron; PFA Lined
Media Air; Chemical
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details