Coto Technology Electronic Wholesale - UM2315 UM2315

Description
Manufacturer: Coto Technology Win Source Part Number: 1277139-UM2315 Packaging: Cut Tape (CT) Type: Glass Body Termination Style: Gull Wing Mounting Style: SMD Height Above Board: 0.064" (1.64mm) Capacitance: 0.3pF Circuit: SPST-NO Operate Time: 0.4ms Release Time: 0.1ms Length - Overall: 0.400" (10.16mm) Power - Rated: 5VA Operate Range: 10 ~ 20AT Current - Switching: 250mA (AC/DC) Voltage - Switching AC: 175V Voltage - Switching DC: 175V Size - Body: 0.232" L x 0.076" W x 0.060" H (5.89mm x 1.93mm x 1.53mm) Current - Carry: 500mA (AC/DC) Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Coto Technology Win Source Part Number: 1277139-UM2315 Packaging: Cut Tape (CT) Type: Glass Body Termination Style: Gull Wing Mounting Style: SMD Height Above Board: 0.064" (1.64mm) Capacitance: 0.3pF Circuit: SPST-NO Operate Time: 0.4ms Release Time: 0.1ms Length - Overall: 0.400" (10.16mm) Power - Rated: 5VA Operate Range: 10 ~ 20AT Current - Switching: 250mA (AC/DC) Voltage - Switching AC: 175V Voltage - Switching DC: 175V Size - Body: 0.232" L x 0.076" W x 0.060" H (5.89mm x 1.93mm x 1.53mm) Current - Carry: 500mA (AC/DC) Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UM2315 - 1277139-UM2315 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UM2315
1277139-UM2315
Electronic Wholesale - UM2315 1277139-UM2315
Manufacturer: Coto Technology Win Source Part Number: 1277139-UM2315 Packaging: Cut Tape (CT) Type: Glass Body Termination Style: Gull Wing Mounting Style: SMD Height Above Board: 0.064" (1.64mm) Capacitance: 0.3pF Circuit: SPST-NO Operate Time: 0.4ms Release Time: 0.1ms Length - Overall: 0.400" (10.16mm) Power - Rated: 5VA Operate Range: 10 ~ 20AT Current - Switching: 250mA (AC/DC) Voltage - Switching AC: 175V Voltage - Switching DC: 175V Size - Body: 0.232" L x 0.076" W x 0.060" H (5.89mm x 1.93mm x 1.53mm) Current - Carry: 500mA (AC/DC) Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Coto Technology
Win Source Part Number: 1277139-UM2315
Packaging: Cut Tape (CT)
Type: Glass Body
Termination Style: Gull Wing
Mounting Style: SMD
Height Above Board: 0.064" (1.64mm)
Capacitance: 0.3pF
Circuit: SPST-NO
Operate Time: 0.4ms
Release Time: 0.1ms
Length - Overall: 0.400" (10.16mm)
Power - Rated: 5VA
Operate Range: 10 ~ 20AT
Current - Switching: 250mA (AC/DC)
Voltage - Switching AC: 175V
Voltage - Switching DC: 175V
Size - Body: 0.232" L x 0.076" W x 0.060" H (5.89mm x 1.93mm x 1.53mm)
Current - Carry: 500mA (AC/DC)
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.clare.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1277139-UM2315
Product Name Electronic Wholesale - UM2315
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz Single Channel Switch-LNA - QPB9850 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers