The RedRock® RR122-1B13-512 is a digital push-pull magnetic sensor based on tunneling magnetoresistive (TMR) technology, designed for proximity detection, rotary sensing, and battery-powered applications. It is packaged in a 4-pin LGA measuring 1.45 x 1.45 x 0.44 mm with an operating temperature range of -40°C to +125°C. The device operates with a supply voltage from 1.7 V to 5.5 V, has an omnipolar magnetic response with an operate point of 30 G, and draws an average supply current of 50 nA at 1.7 V and 2 Hz. It features a push-pull output and meets RoHS and REACH compliance standards.
Win Source Part Number: 1154950-RR122-1B13-5
Category: Sensors, Transducers>Magnetic
Series: RedRock® RR122
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Magnetic, TMR (Tunneling Magnetoresistive)
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 50nA (Typ)
Current - Output (Max): 20mA
Sensing Range: ±3.0mT Trip, ±2.0mT Release
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 4-XFLGA
Supplier Device Package: 4-LGA (1.45x1.45)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Coto Technology
Other Names: 306-RR122-1B13-512TR
Base Product Number: RR122
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1154950-RR122-1B13-512 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |