Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774877-G3VM-21GR1(TR
Series: G3VM
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 300mA
Voltage - Load: 0 ~ 20 V
Family Name: G3VM-21GR1
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 1.5 Ohm
Alternative Parts (Cross-Reference): G3VM-21GR1;
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
MOS FET TAPE-N-REEL RELAY ROHS COMPLIANT: YES
Solid State Relays - PCB Mount 20V, SPST-NO, SOP4 SMT 300mA, 1ohm, 5pF
SSR RELAY SPST-NO 300MA 0-20V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 774877-G3VM-21GR1(TR) | Z8597DKR-ND | 04M9619 | G3VM-21GR1(TR) | G3VM-21GR1(TR) |
| Product Name | Solid State Relays - G3VM-21GR1(TR) | Solid State Relays | Mos Fet Tape-N-Reel Relay Rohs Compliant Omron Electronic Components | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.15 volts | 1.15 volts | |||
| Switch Configuration | FormA |