Coto Technology Reed/Hall-Effect/Magnetic Switch MSS71A24

Description
RELAY, REED, SPST-NO, 500V, 2A, THT; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:24VDC; PRODUCT RANGE:-; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:2.15KOHM; SWITCHING CURRENT MAX:2A; SWITCHING VOLTAGE MAX:500V; CARRY CURRENT:3A ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, REED, SPST-NO, 500V, 2A, THT; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:24VDC; PRODUCT RANGE:-; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:2.15KOHM; SWITCHING CURRENT MAX:2A; SWITCHING VOLTAGE MAX:500V; CARRY CURRENT:3A ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 17623489 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
17623489
Reed/Hall-Effect/Magnetic Switch 17623489
RELAY, REED, SPST-NO, 500V, 2A, THT; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:24VDC; PRODUCT RANGE:-; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:2.15KOHM; SWITCHING CURRENT MAX:2A; SWITCHING VOLTAGE MAX:500V; CARRY CURRENT:3A ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RELAY, REED, SPST-NO, 500V, 2A, THT; CONTACT CONFIGURATION:SPST-NO; COIL VOLTAGE:24VDC; PRODUCT RANGE:-; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:2.15KOHM; SWITCHING CURRENT MAX:2A; SWITCHING VOLTAGE MAX:500V; CARRY CURRENT:3A ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 17623489
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Quadrant Cell Photoreceiver, InGaAs, 900-1700 nm, 8-32/M4 Thread - 2903 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
ToF Ranging Sensor - HPS-167U - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Height 1.04 inch (26.5 mm)
View Details